NEN-ISO 9517
Iron ores - Determination of water-soluble chloride - Ion-selective electrode method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2007 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Iron ores): | 73.060.10 |
scope:
This International Standard specifies an ion-selective electrode method for the determination of the mass fraction of water-soluble chloride in iron ores. This method is applicable to a mass-fraction range of 0,007 % to 0,1 % of water-soluble chloride in natural iron ores, concentrates and agglomerates, including sinter products.
Document History
NEN-ISO 9517
February 1, 2007
Iron ores - Determination of water-soluble chloride - Ion-selective electrode method
This International Standard specifies an ion-selective electrode method for the determination of the mass fraction of water-soluble chloride in iron ores. This method is applicable to a mass-fraction...