NEN-ISO/IEC 13872

Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Call Diversion supplementary services

active, Most Current
Organization: NEN
Publication Date: 1 May 2003
Status: active
Page Count: 84
ICS Code (Telephone networks): 33.040.35
scope:

This International Standard specifies the supplementary services Call Forwarding Unconditional (CFU), Call Forwarding Busy (CFB), Call Forwarding No Reply (CFNR) and Call Deflection (CD), which are applicable to various basic services supported by Private Integrated Services Networks (PISN). Basic services are specified in ISO/IEC 11574. SS-CFU, SS-CFB and SS-CFNR are supplementary services which apply during call establishment providing a diversion of an incoming call to an other destination. SS-CD is a supplementary service which allows a served user to respond to an incoming call by requesting redirection of that call to another number specified in the response. Supplementary service specifications are produced in three stages, according to the method described in ETS 300 387. This International Standard contains the stage 1 and stage 2 specifications of the Call Diversion supplementary services. The stage 1 specifications (clauses 6, 7, 8 and 9) specify the supplementary services as seen by users of PISNs. The stage 2 specification (clause 10) identifies the functional entities involved in the supplementary services and the information flows between them.

Document History

NEN-ISO/IEC 13872
May 1, 2003
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Call Diversion supplementary services
This International Standard specifies the supplementary services Call Forwarding Unconditional (CFU), Call Forwarding Busy (CFB), Call Forwarding No Reply (CFNR) and Call Deflection (CD), which are...
February 1, 1996
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Call diversion supplementary services
Specifies the supplementary services Call Forwarding Unconditional (CFU), Call Forwarding Busy (CFB), Call Forwarding No Reply (CFNR) and Call Deflection (CD), which are applicable to various basic...
Advertisement