NEN-ISO/IEC 10026-1

Information technology - Open Systems Interconnection - Distributed Transaction Processing - Part 1: OSI TP Model

active, Most Current
Organization: NEN
Publication Date: 1 November 1998
Status: active
Page Count: 48
ICS Code (Application layer): 35.100.70
scope:

This part of ISO/IEC 10026: a) provides a general introduction to the concepts and mechanisms defined in ISO/IEC 10026; b) defines a model of distributed transaction processing; c) defines the requirements to be met by the OSI TP Service; and takes into consideration the need to coexist with other Application Service Elements, e.g. RDA (Remote Database Access), ROSE (Remote Operations Service Element), and non-ROSE based applications. Makes sufficient provisions to allow the specification of transaction-mode communications services and protocols that meet the properties of: atomicity, consistency, isolation, and durability (the ACID properties), as defined in ISO/IEC 9804.

Document History

NEN-ISO/IEC 10026-1
November 1, 1998
Information technology - Open Systems Interconnection - Distributed Transaction Processing - Part 1: OSI TP Model
This part of ISO/IEC 10026: a) provides a general introduction to the concepts and mechanisms defined in ISO/IEC 10026; b) defines a model of distributed transaction processing; c) defines the...
Advertisement