NEN-ISO/IEC 18051

Information technology - Telecommunications and information exchange between systems - Services for Computer Supported Telecommunications Applications (CSTA) Phase III

inactive
Organization: NEN
Publication Date: 1 June 2010
Status: inactive
Page Count: 754
ICS Code (Network layer): 35.100.30
scope:

This International Standard specifies the Services and Event Reports for Computer-Supported Telecommunications Applications, Phase III (CSTA). This International Standard is focused on providing application service interfaces to a Switching Function, Computing Function and a Special Resource Function. A CSTA application interface is disassociated from the various user-network interfaces and network-network interfaces CSTA applications may serve, observe or manipulate. Because CSTA operates with existing telecommunications interfaces indirectly, it operates generically, so that differences among various existing interfaces are hidden from CSTA applications. Support of user-to-network interfaces is outside the scope of CSTA. Although most terminal equipment (TE) is suitable for use with CSTA, there will be instances of TE that will not be suitable in certain circumstances. Examples are: - FAX terminals and modems that are unable to adjust their transmission modes to prevent carrier conflict when both parties are alerted via CSTA during call establishment; - functional terminals that perform telecommunication functions outside the control of the Switching Function. Services defined in this International Standard t allow functional integration between a computing network and at telecommunications network. Computing platforms (i.e., Application Programming Interfaces - APIs) that support such functionally-integrated applications are outside the scope of this International Standard. Communication between the computing and switching (i.e., telecommunications) networks may take place via intervening networks ranging from simple point-to-point connections to local- or wide-area telecommunications networks. This International Standard is part of a suite of CSTA Standards and Technical Reports that provide a comprehensive description of the architectural and practical issues involved in applying, implementing, and utilizing CSTA-based Computer Telephony Integration (CTI) applications.

Document History

October 1, 2012
Information technology - Telecommunications and information exchange between systems - Services for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies the Services and Event Reports for Computer-Supported Telecommunications Applications, Phase III (CSTA). This International Standard is focused on providing...
NEN-ISO/IEC 18051
June 1, 2010
Information technology - Telecommunications and information exchange between systems - Services for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies the Services and Event Reports for Computer-Supported Telecommunications Applications, Phase III (CSTA). This International Standard is focused on providing...
January 1, 2008
Information technology - Telecommunications and information exchange between systems - Services for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies the Services and Event Reports for Computer-Supported Telecommunications Applications, Phase III (CSTA). This International Standard is focused on providing...
August 1, 2005
Information technology - Telecommunications and information exchange between systems - Services for Computer Supported Telecommunications Applications (CSTA) Phase III
This Standard specifies the Services and Event Reports for Computer-Supported Telecommunications Applications, Phase III (CSTA). This Standard is focused on providing application service interfaces...
September 1, 2000
Information technology - Telecommunications and information exchange between systems - Services for Computer Supported Telecommunications Applications (CSTA) Phase III
Specifies the Services and Event Reports for Computer-Supported Telecommunications Applications, Phase III (CSTA).
Advertisement