NEN - NPR-CEN-ISO/TR 19905-2

Petroleum and natural gas industries - Site-specific assessment of mobile offshore units - Part 2: Jack-ups commentary and detailed sample calculation

active, Most Current
Organization: NEN
Publication Date: 7 January 2014
Status: active
Page Count: 316
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

ISO/TR-2 19905 provides a commentary to some clauses of ISO 19905-1 including background information, supporting documentation, and additional or alternative calculation methods as applicable and also provides a detailed sample 'go-by' calculation. ISO 19905-1 specifies requirements and guidance for the site-specific assessment of independent leg jack-up units for use in the petroleum and natural gas industries.

Document History

NPR-CEN-ISO/TR 19905-2
January 7, 2014
Petroleum and natural gas industries - Site-specific assessment of mobile offshore units - Part 2: Jack-ups commentary and detailed sample calculation
ISO/TR-2 19905 provides a commentary to some clauses of ISO 19905-1 including background information, supporting documentation, and additional or alternative calculation methods as applicable and...
Advertisement