NEN - NPR-CEN-ISO/TR 52016-2

Energy performance of buildings - Energy needs for heating and cooling, internal temperatures and sensible and latent heat loads - Part 2: Explanation and justification of ISO 52016-1 and ISO 52017-1

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 150
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

NPR-CEN ISO/TR 52016-2 contains information to support the correct understanding and use of ISO 52016-1 and ISO 52017-1. These documents give calculation methods for the assessment of: - the (sensible and latent) energy load and need for heating and cooling, based on hourly calculations; - the (sensible and latent) energy need for heating and cooling, based on monthly calculations (ISO 52016-1); - the internal temperature, based on hourly calculations; and - the design (sensible and latent) heating and cooling load, based on hourly calculations. This document does not contain any normative provision

Document History

NPR-CEN-ISO/TR 52016-2
August 1, 2017
Energy performance of buildings - Energy needs for heating and cooling, internal temperatures and sensible and latent heat loads - Part 2: Explanation and justification of ISO 52016-1 and ISO 52017-1
NPR-CEN ISO/TR 52016-2 contains information to support the correct understanding and use of ISO 52016-1 and ISO 52017-1. These documents give calculation methods for the assessment of: - the...
Advertisement