NEN - NPR-IEC 61000-3-4

Electromagnetic compatibility (EMC) - Part 3-4: Limits - Limitation of emission of harmonic currents in low-voltage power supply systems for equipment with rated current greater than 16 A

active, Most Current
Organization: NEN
Publication Date: 1 February 1999
Status: active
Page Count: 40
ICS Code (Electromagnetic compatibility in general): 33.100.01
scope:

Deals with the emission of disturbances due to harmonics. The recommendations of this technical report are applicable to electrical and electronic equipment with a rated input current exceeding 16 A per phase and intended to be connected to public low-voltage a.c. distribution systems of the following types: - nominal voltage up to 240 V, single-phase, two or three wires; - nominal voltage up to 600 V, three-phase, three or four wires; - nominal frequency 50 Hz or 60 Hz. Other distribution systems are excluded.

Document History

NPR-IEC 61000-3-4
February 1, 1999
Electromagnetic compatibility (EMC) - Part 3-4: Limits - Limitation of emission of harmonic currents in low-voltage power supply systems for equipment with rated current greater than 16 A
Deals with the emission of disturbances due to harmonics. The recommendations of this technical report are applicable to electrical and electronic equipment with a rated input current exceeding 16 A...
Advertisement