NEN - NPR-IEC/PAS 61156-1-4
Multicore and symmetrical pair/quad cables for digital communications - Part 1-4: Symmetrical pair/quad cables with transmission characteristics up to 1000 MHz - Conductor heating of bundled data grade cables for limited power transmission based on IEEE 802.3
| Organization: | NEN |
| Publication Date: | 1 July 2010 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
This PAS is a technical supplement to IEC 61156-1, edition 3 (2007): Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification. This PAS, covering exclusively four-pair data grade cables, is intended to provide a test method for the determination of the maximum attained conductor temperatures which occur due to the deployment of the IEEE protocol for PoE /PoEP. It gives as well the required background information about the thermodynamic behaviour of such bundled cables, if they are located in areas with restricted heat dissipation, a reality which occurs in every installation situation. However, only the basic principles are given, as the rigorous application and solution of these problems fall into the relevant cabling standards.
Document History