NEN - NPR-IEC/TR 60919-1/A2
Performance of high-voltage direct current (HVDC) systems with line-commutated converters - Part 1: Steady-state conditions
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2017 |
| Status: | inactive |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
Document History
April 1, 2020
Performance of high-voltage direct current (HVDC) systems with line-commutated converters - Part 1: Steady-state conditions
This part of IEC 60919 provides general guidance on the steady-state performance requirements of high-voltage direct current (HVDC) systems. It concerns the steady-state performance of two-terminal...
NPR-IEC/TR 60919-1/A2
June 1, 2017
Performance of high-voltage direct current (HVDC) systems with line-commutated converters - Part 1: Steady-state conditions
A description is not available for this item.
May 1, 2013
Basic standard on measurement and calculation procedures for human exposure to electric, magnetic and electromagnetic fields (0 Hz - 300 GHz)
A description is not available for this item.
June 1, 2010
Performance of high-voltage direct current (HVDC) systems with line-commutated converters - Part 1: Steady-state conditions
This part of the IEC 60919 provides general guidance on the steady-state performance requirements of high-voltage direct current (HVDC) systems. It concerns the steady-state performance of...