NEN - NPR-IEC/TR 61000-3-14

Electromagnetic compatibility (EMC) - Part 3-14: Assessment of emission limits for harmonics, interharmonics, voltage fluctuations and unbalance for the connection of disturbing installations to LV power systems

active, Most Current
Organization: NEN
Publication Date: 1 November 2011
Status: active
Page Count: 108
ICS Code (Emission): 33.100.10
scope:

This part of IEC 61000, which is informative in its nature, provides guidance on principles that can be used as the basis for determining the requirements for the connection of disturbing installations to low voltage (LV) public power systems. For the purposes of this part of IEC 61000, a disturbing installation means an installation (which may be a load or a generator) that produces disturbances: harmonics and/or interharmonics, voltage flicker and/or rapid voltage changes, and/or voltage unbalance. The primary objective is to provide guidance to system operators or owners for engineering practices, which will facilitate the provision of adequate service quality for all connected customer installations. In addressing installations, this report is not intended to replace equipment standards for emission limits.

Document History

NPR-IEC/TR 61000-3-14
November 1, 2011
Electromagnetic compatibility (EMC) - Part 3-14: Assessment of emission limits for harmonics, interharmonics, voltage fluctuations and unbalance for the connection of disturbing installations to LV power systems
This part of IEC 61000, which is informative in its nature, provides guidance on principles that can be used as the basis for determining the requirements for the connection of disturbing...
Advertisement