NEN - NPR-IEC/TS 60079-40

Explosive atmospheres - Part 40: Requirements for process sealing between flammable process fluids and electrical systems

active, Most Current
Organization: NEN
Publication Date: 1 February 2015
Status: active
Page Count: 25
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

NPR-IEC/TS 60079-40 provides specific requirements for process sealing between a flammable process fluid and an electrical system where a failure could allow the migration of the process fluid directly into the premises wiring system. This document contains requirements for evaluation, construction and testing of single process seal equipment, dual process seal equipment, and add-on secondary process seals. The requirements of this document do not apply to conduit sealing devices, cable glands and other wiring sealing methods addressed in the IEC 60079 series or other standards. Requirements for basic electrical safety and explosion protection are not addressed by this document, but may apply to the equipment under investigation. The effects of leakage to the environment are not addressed by this document.

Document History

NPR-IEC/TS 60079-40
February 1, 2015
Explosive atmospheres - Part 40: Requirements for process sealing between flammable process fluids and electrical systems
NPR-IEC/TS 60079-40 provides specific requirements for process sealing between a flammable process fluid and an electrical system where a failure could allow the migration of the process fluid...
Advertisement