NEN - NPR-ISO/TR 9824

Hydrometry - Measurement of free surface flow in closed conduits

active, Most Current
Organization: NEN
Publication Date: 1 April 2007
Status: active
Page Count: 38
ICS Code (Flow in closed conduits): 17.120.10
scope:

This Technical Report provides a synopsis of the methods of flow gauging that can be deployed in closed conduits flowing part full, i.e. with a free open water surface. It provides a brief description of each method with particular reference to other International Standards where appropriate, the attributes and limitations of each technique, possible levels of uncertainty in the flow determinations and specific equipment requirements. The uncertainties quoted herein are expanded uncertainties with a coverage factor of 2 and an approximate confidence level of 95 %.

Document History

NPR-ISO/TR 9824
April 1, 2007
Hydrometry - Measurement of free surface flow in closed conduits
This Technical Report provides a synopsis of the methods of flow gauging that can be deployed in closed conduits flowing part full, i.e. with a free open water surface. It provides a brief...
Advertisement