NEN - NVN-ENV 13154-1

Data communication for HVAC application - Field net - Part 1: Objects

active, Most Current
Organization: NEN
Publication Date: 1 November 2000
Status: active
Page Count: 78
ICS Code (Automatic controls for household use): 97.120
ICS Code (IT applications in building and construction industry): 35.240.67
scope:

Defines FLN-objects and FLN-services to be used on a field level for system neutral exchange of data for HVAC applications. Defines the semantics of the objects and the abstract services applicable to them and it defines an optional syntax to be used to exhange data with a communication front-end unit.

Document History

NVN-ENV 13154-1
November 1, 2000
Data communication for HVAC application - Field net - Part 1: Objects
Defines FLN-objects and FLN-services to be used on a field level for system neutral exchange of data for HVAC applications. Defines the semantics of the objects and the abstract services applicable...
Advertisement