NEN - NPR-ISO/TR 15144-1

Calculation of micropitting load capacity of cylindrical spur and helical gears - Part 1: Introduction and basic principles

active, Most Current
Organization: NEN
Publication Date: 1 September 2014
Status: active
Page Count: 45
ICS Code (Gears): 21.200
scope:

NPR-ISO/TR 15144-1 describes a procedure for the calculation of the micropitting load capacity of cylindrical gears with external teeth. It has been developed on the basis of testing and observation of oil-lubricated gear transmissions with modules between 3 mm and 11 mm and pitch line velocities of 8 m/s to 60 m/s. However, the procedure is applicable to any gear pair where suitable reference data are available, provided the criteria specified below are satisfied. The formulae specified are applicable for driving, as well as for driven cylindrical gears with tooth profiles in accordance with the basic rack specified in ISO 53. They are also applicable for teeth conjugate to other basic racks where the virtual contact ratio is less than eαn = 2,5. The results are in good agreement with other methods for normal working pressure angles up to 25°, reference helix angles up to 25°, and in cases where pitch line velocity is higher than 2 m/s. This part of ISO/TR 15144 is not applicable for the assessment of types of gear tooth surface damage other than micropitting.

Document History

NPR-ISO/TR 15144-1
September 1, 2014
Calculation of micropitting load capacity of cylindrical spur and helical gears - Part 1: Introduction and basic principles
NPR-ISO/TR 15144-1 describes a procedure for the calculation of the micropitting load capacity of cylindrical gears with external teeth. It has been developed on the basis of testing and observation...
January 1, 2011
Calculation of micropitting load capacity of cylindrical spur and helical gears - Part 1: Introduction and basic principles
This part of ISO/TR 15144 describes a procedure for the calculation of the micropitting load capacity of cylindrical gears with external teeth. It has been developed on the basis of testing and...
Advertisement