NEN 10317-19

Specifications for particular winding wires - Part 19: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 130

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1995
Status: inactive
Page Count: 32
ICS Code (Wires): 29.060.10
scope:

Applies to insulated wires used for windings in electrical equipment. The nominal conductor diameters covered are from 0.05 mm to 1.6 mm for grade 1 and from 0.05 mm to 2.0 mm for grade 2. Refers to IEC 182 for basic dimensions, IEC 851 for test methods and IEC 264 for packaging.

Document History

NEN 10317-19
February 1, 1995
Specifications for particular winding wires - Part 19: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 130
Applies to insulated wires used for windings in electrical equipment. The nominal conductor diameters covered are from 0.05 mm to 1.6 mm for grade 1 and from 0.05 mm to 2.0 mm for grade 2. Refers to...
Advertisement