NEN 10601-2-25

Medical electrical equipment Part 2: Particular requirements for the safety of electrocardiographs

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1996
Status: inactive
Page Count: 70
ICS Code (Radiographic equipment): 11.040.50
scope:

Is to be used in conjunction with the General Standard IEC 601-1. The clauses of IEC 601-1 apply except of the replacements, deletions, additions, and amendments given. The requirements are followed by specifications for the relevant tests; Annex AA contains a "General guidance and rationale" section giving some explanatory notes about the more important requirements.

Document History

NEN 10601-2-25
February 1, 1996
Medical electrical equipment Part 2: Particular requirements for the safety of electrocardiographs
Is to be used in conjunction with the General Standard IEC 601-1. The clauses of IEC 601-1 apply except of the replacements, deletions, additions, and amendments given. The requirements are followed...

References

Advertisement