NEN 10625-1

Interface system for programmable measuring instruments (byte serial, bit parallel) - Part 1: Specifications and guidelines for applications

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1981
Status: inactive
Page Count: 278
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Interface and interconnection equipment): 35.200
scope:

This standard is applicable to interface systems used to interconne ct both programmable and non-programmable electronic measuring apparatus with other apparatus and accessories necessary to assemble instrumentation systems. This standard is applicable to the interface of instrumentation systems, or portions of them, in which: the data exchanged among the interconnect apparatus is digital (as distinct from analogue); the number of devices that may be interconnected by one contiguous but does not exceed 15; the total transmission path length over the interconnecting cables does not exceed 20 m; the data rate across the interface on any signal line does not exceed 1 megabit per second.

Document History

NEN 10625-1
December 1, 1981
Interface system for programmable measuring instruments (byte serial, bit parallel) - Part 1: Specifications and guidelines for applications
This standard is applicable to interface systems used to interconne ct both programmable and non-programmable electronic measuring apparatus with other apparatus and accessories necessary to assemble...
Advertisement