NEN 10807-3

Rectangular connectors for frequencies below 3 MHz - Part 3: Detail specification for a range of connectors with trapezoidal shaped metal shells and round contacts - Removable crimp contact types with closed crimp barrels, rear insertion/rear extraction

active, Most Current
Organization: NEN
Publication Date: 1 July 1991
Status: active
Page Count: 64
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This standard covers a range of rectangular connectors with round contacts. The contacts have crimp terminations. Connector polarization is achieved by the trapezoidal configuration of the shell. Applications for this range of connectors include uses in telecommunication and data-processing equipment and other electronic devices employing similar techniques. This standard covers only removable contacts with closed crimp barrels. Refer to IEC 807-2 for a specification on fixed solder contact types.

Document History

NEN 10807-3
July 1, 1991
Rectangular connectors for frequencies below 3 MHz - Part 3: Detail specification for a range of connectors with trapezoidal shaped metal shells and round contacts - Removable crimp contact types with closed crimp barrels, rear insertion/rear extraction
This standard covers a range of rectangular connectors with round contacts. The contacts have crimp terminations. Connector polarization is achieved by the trapezoidal configuration of the shell....
Advertisement