NEN 10865-1
Short-circuit currents - Calculation of effects - Part 1: Definitions and calculation methods
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 1994 |
| Status: | inactive |
| Page Count: | 128 |
| ICS Code (Electricity. Magnetism. General aspects): | 17.220.01 |
scope:
Contains standardized procedures for the calculation of the effects of short-circuit currents in two sections as follows:- the electromagnetic effect on rigid conductors and flexible conductors;the termal effect on bare conductors. Only a.c. systems for rated voltages up to and including 420 kV are dealt with.
Document History
NEN 10865-1
April 1, 1994
Short-circuit currents - Calculation of effects - Part 1: Definitions and calculation methods
Contains standardized procedures for the calculation of the effects of short-circuit currents in two sections as follows:- the electromagnetic effect on rigid conductors and flexible conductors;the...