NEN 10947-7-2

Low-voltage switchgear and controlgear - Part 7: Ancillary equipment - Section 2: Protective conductor terminal blocks for copper conductors

inactive
Organization: NEN
Publication Date: 1 November 1995
Status: inactive
Page Count: 40
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

Applies to protective conductor terminal blocks with PE function up to 120 mm² and to protective conductor terminal blocks with PEN function equal to and above 10 mm² with screw-type or screwless-type clamping units, primarily intended for industrial applications.

Document History

February 1, 1996
Low-voltage switchgear and controlgear - Part 7: Ancillary equipment - Section 2: Protective conductor terminal blocks for copper conductors
A description is not available for this item.
NEN 10947-7-2
November 1, 1995
Low-voltage switchgear and controlgear - Part 7: Ancillary equipment - Section 2: Protective conductor terminal blocks for copper conductors
Applies to protective conductor terminal blocks with PE function up to 120 mm² and to protective conductor terminal blocks with PEN function equal to and above 10 mm² with screw-type or...
Advertisement