NEN 21458

Electroplated coatings of nickel on metals

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1975
Status: inactive
ICS Code (Metallic coatings): 25.220.40
scope:

This International Standard specifies requirements for nickel electrodeposited coatings that are applied to iron and steel, to zinc alloys, to copper or copper alloys, and to aluminium and aluminium alloys to provide an attractive appearance and corrosion resistance. Several classes of coatings are provided that differ in thickness and guidance is given in selecting the coating class appropirate to the service conditions to which the coated product will be exposed. The nickel coatings without chromium topcoats that are specified in this International Standard are suitable for applications in which tarnishing is prevented by rubbing or handling in service, or by the use of topcoats other than chromium. They are also suitable for those applications where tarnishing is of no importance.

Document History

NEN 21458
March 1, 1975
Electroplated coatings of nickel on metals
This International Standard specifies requirements for nickel electrodeposited coatings that are applied to iron and steel, to zinc alloys, to copper or copper alloys, and to aluminium and aluminium...
Advertisement