NEN-CISPR 16-1-5
Specification for radio disturbance and immunity measuring apparatus and methods:Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration test sites for 30 MHz to 1000 MHz
| Organization: | NEN |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 114 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Emission): | 33.100.10 |
scope:
This part of CISPR 16 is designated a basic standard, which specifies the characteristics and performance of equipment for the measurement of radiated disturbances in the frequency range 9 kHz to 18 GHz. Specifications for ancillary apparatus are included for: antennas and test sites, TEM cells, and reverberating chambers. The requirements of this publication shall be complied with at all frequencies and for all levels of radiated disturbances within the CISPR indicating range of the measuring equipment. CISPR 16-1 has been reorganised into 5 parts, to accommodate growth and easier maintenance.
Document History