NEN-EN 1013-1
Light transmitting single skin profiled plastics sheeting for internal and external roofing, wall cladding and ceiling finishes - Part 1: General requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Roofs): | 91.060.20 |
scope:
This European Standard specifies the general requirements for light transmitting single skin profiled plastics sheeting for roofing irrespective of the material used to produce the sheets. The specific requirements according to the material itself are given in specific Parts of this standard. The standard specifies test methods and each (excepting that for dimensional tolerances) is defined either as a type test or a factory production control test. This standard also covers light transmitting single skin profiled plastics sheeting for internal and external vertical wall cladding and horizontal ceiling and soffit applications.
Document History