NEN-EN 10163-2

Delivery requirements for surface condition of hot-rolled steel plates, wide flats and sections - Part 2: Plate and wide flats

active
Organization: NEN
Publication Date: 1 December 2004
Status: active
Page Count: 14
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steel profiles): 77.140.70
ICS Code (Steel structures): 91.080.13
scope:

In addition to EN 10163-1 this document specifies the delivery requirements which apply to the surface condition of hot-rolled plates and surface condition of the faces of wide flats with thicknesses of 't' greater then or equals 3 mm and smaller than or equal 400 mm. For plates with a thickness greater than 400 mm special agreements should be made at the time of the order.

Document History

December 1, 2004
Delivery requirements for surface condition of hot rolled steel pla tes, wide flats and sections - Part 2: Plate and wide flats
In addition to EN 10163-1 this document specifies the delivery requirements which apply to the surface condition of hot-rolled plates and surface condition of the faces of wide flats with thicknesses...
NEN-EN 10163-2
December 1, 2004
Delivery requirements for surface condition of hot-rolled steel plates, wide flats and sections - Part 2: Plate and wide flats
In addition to EN 10163-1 this document specifies the delivery requirements which apply to the surface condition of hot-rolled plates and surface condition of the faces of wide flats with thicknesses...
October 1, 2002
Delivery requirements for surface condition of hot rolled steel pla tes, wide flats and sections - Part 2: Plate and wide flats
In addition to EN 10163-1 this document specifies the delivery requirements which apply to the surface condition of hot-rolled plates and surface condition of the faces of wide flats with thicknesses...
May 1, 1992
Delivery requirements for surface quality of hot rolled steel plates, wide flats and sections - Part 2: Plates and wide flats
This part 2 in addition to part 1 specifies the delivery requirements which apply to the surface quality of hot rolled plates and wide flats with thicknesses of 3 mm ≤ e ≤ 250 mm.
May 1, 1992
Delivery requirements for surface quality of hot rolled steel plates, wide flats and sections - Part 2: Plates and wide flats
This part 2 in addition to part 1 specifies the delivery requirements which apply to the surface quality of hot rolled plates and wide flats with thicknesses of 3 mm ≤ e ≤ 250 mm.
October 1, 1989
Delivery requirements for surface quality of hot rolled steel products - Part 2: Plates and wide flats
This part 2 in addition to part 1 specifies the delivery requirements which apply to the surface quality of hot rolled plates and wide flats with thicknesses of 3 mm ≤ e ≤ 250 mm.
Advertisement