NEN-EN 10219-3
Cold formed welded structural steel hollow sections - Part 3: Tolerances, dimensions and sectional properties
| Organization: | NEN |
| Publication Date: | 1 February 2016 |
| Status: | pending |
| Page Count: | 51 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
scope:
This part of prEN 10219 specifies tolerances for cold formed welded circular, square, rectangular and elliptical structural hollow sections, manufactured in wall thicknesses up to 40 mm, in the following size ranges: Circular: Outside diameters up to 2 500 mm Square: Outside dimensions up to 500 mm x 500 mm Rectangular: Outside dimensions up to 500 mm x 300 mm Elliptical: Outside dimensions up to 480 mm x 240 mm The formulae for calculating sectional properties of sections manufactured to the dimensional tolerances of this standard, to be used for the purposes of structural design, are given in Annex B. Dimensions and sectional properties for a limited range of more common sizes are given in Annex C. The general conditions are specified in prEN 10219-1 (product characteristics, test methods and performance criteria that apply under the Construction Products Regulations) and the technical delivery conditions in prEN 10219-2.
Document History