NEN-EN 10246-5

Non-destructive testing of steel tubes - Part 5: Automatic full peripheral magnetic transducer/flux leakage testing of seamless and welded (except submerged arc welded) ferromagnetic steel tubes for the detection of longitudinal imperfections

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1999
Status: inactive
Page Count: 14
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

Specifies the requirements for automatic full peripheral magnetic transducer/flux leakage testing of seamless and welded ferromagnetic steel tubes, with the exception of submerged arc welded (SAW) tubes, for the detection of longitudinal imperfections. Is applicable to the inspection of tubes with an outside diameter equal to or greater than 10 mm.

Document History

NEN-EN 10246-5
December 1, 1999
Non-destructive testing of steel tubes - Part 5: Automatic full peripheral magnetic transducer/flux leakage testing of seamless and welded (except submerged arc welded) ferromagnetic steel tubes for the detection of longitudinal imperfections
Specifies the requirements for automatic full peripheral magnetic transducer/flux leakage testing of seamless and welded ferromagnetic steel tubes, with the exception of submerged arc welded (SAW)...
October 1, 1995
Non-destructive testing of steel tubes - Part 5: Automatic full peripheral magnetic transducer/flux leakage testing of seamless and welded (except sumberged arc welded) ferromagnetic steel tubes for the detection of longitudinal imperfections
Specifies the requirements for automatic full peripheral magnetic transducer/flux leakage testing of seamless and welded ferromagnetic steel tubes, with the exception of submerged arc welded (SAW)...

References

Advertisement