NEN-EN 1074-3

Valves for water supply - Fitness for purpose requirements and appropriate verification tests - Part 3: Check valves

active
Organization: NEN
Publication Date: 1 May 2000
Status: active
Page Count: 13
ICS Code (Check valves): 23.060.50
scope:

Defines the minimum fitness for purpose requirements for check valves to be used in, or connected to, water supply pipe systems, above or below ground (see EN 805), carrying water intended for human consumption. Specifies the design requirements, the performance requirements, and the conformity assessment method for check valves, whatever their type and materials. Applies in priority to any other product or test standard: the requirements from other standards apply only when this standard refers to them. Deals with the requirementsapplicable to check valves up to DN 2000 and PFA 6 bar to PFA 25 bar.

Document History

May 1, 2000
Valves for water supply - Fitness for purpose requirements and appropriate verification tests - Part 3: Check valves
Defines the minimum fitness for purpose requirements for check valves to be used in, or connected to, water supply pipe systems, above or below ground (see EN 805), carrying water intended for human...
NEN-EN 1074-3
May 1, 2000
Valves for water supply - Fitness for purpose requirements and appropriate verification tests - Part 3: Check valves
Defines the minimum fitness for purpose requirements for check valves to be used in, or connected to, water supply pipe systems, above or below ground (see EN 805), carrying water intended for human...
November 1, 1993
Valves for water supply - Specifications for use and appropriate verification tests - Part 3: Check valves
Defines the minimum fitness for purpose requirements for check valves to be used in, or connected to, water supply pipe systems, above or below ground (see EN 805), carrying water intended for human...
Advertisement