NEN-EN 1093-3+A1
Safety of machinery - Evaluation of the emission of airborne hazardous substances - Part 3: Test bench method for the measurement of the emission rate of a given pollutant
| Organization: | NEN |
| Publication Date: | 1 July 2008 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Stationary source emissions): | 13.040.40 |
scope:
This European Standard specifies a test bench method for the measurement of the emission rate of a given airborne hazardous substance from machines using a test bench under specified operating conditions of the machine. The measurement of the emission rates of a given pollutant emitted from machines can serve for: a) the evaluation of the performance of a machine; b) the evaluation of the reduction of pollutant emissions of the machine; c) the comparison of machines within groups of machines with the same intended use (groups are defined by the function and materials processed); d) the ranking of machines from the same group according to their emission rates; e) the determination of the state of the art of machines with respect to their emission rates.
Document History