NEN-EN 1112

Sanitary tapware - Shower outlets for supply systems type 1 and type 2 - General technical specification

inactive
Organization: NEN
Publication Date: 1 July 2006
Status: inactive
Page Count: 23
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies: the dimensional, leaktightness, mechanical, hydraulic and acoustic characteristics with which shower outlets shall comply; the procedures for testing these characteristics. This European Standard applies to shower heads and hand showers of any material used for ablutionary purposes and intended for equipping and supplementing sanitary tapware for baths and showers. This European Standard applies to shower heads and hand showers connected downstream of the obturator of the tapware. Integral and remote spray attachments incorporated in tapware (e.g. sink and wash basin mixing valves) are not covered by this standard.

Document History

March 1, 2008
Sanitary tapware - Shower outlets for sanitary tapware for water supply systems of type 1 and type 2 - General technical specification
This European Standard specifies: the dimensional, leaktightness, mechanical, hydraulic and acoustic characteristics with which shower outlets shall comply; the procedures for testing these...
NEN-EN 1112
July 1, 2006
Sanitary tapware - Shower outlets for supply systems type 1 and type 2 - General technical specification
This European Standard specifies: the dimensional, leaktightness, mechanical, hydraulic and acoustic characteristics with which shower outlets shall comply; the procedures for testing these...
February 1, 1997
Shower outlets for (PN10) sanitary tapware
This aim of this standard is to specify: - the dimensional, leaktightness, mechanical, hydraulic and acoustic characteristics with which shower outlets shall comply; - the procedures for testing...
July 1, 1993
Showers for sanitary valves (Valve pressure range PN 10)
This aim of this standard is to specify: - the dimensional, leaktightness, mechanical, hydraulic and acoustic characteristics with which shower outlets shall comply; - the procedures for testing...
Advertisement