NEN-EN 1176-5

Playground equipment and surfacing - Part 5: Additional specific safety requirements and test methods for carousels

active, Most Current
Organization: NEN
Publication Date: 1 June 2008
Status: active
Page Count: 24
ICS Code (Playgrounds): 97.200.40
scope:

This document is applicable to carousels that are used as playground equipment for children, as defined in 3.1 to 3.6. This document specifies additional safety requirements for carousels of diameter greater than 500 mm intended for permanent installation for use by children. This document is not applicable to equipment where the main play function is not rotating. This document is not applicable to motor-driven carousels, fairground carousels or climbing drums.

Document History

NEN-EN 1176-5
June 1, 2008
Playground equipment and surfacing - Part 5: Additional specific safety requirements and test methods for carousels
This document is applicable to carousels that are used as playground equipment for children, as defined in 3.1 to 3.6. This document specifies additional safety requirements for carousels of diameter...
Advertisement