NEN-EN 12067-1
Gas/air ratio controls for gas burners and gas burning appliances - Part 1: Pneumatic types
| Organization: | NEN |
| Publication Date: | 1 October 1998 |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Gas fuel burners): | 27.060.20 |
scope:
Specifies the safety, construction and performance requirements for gas/air ratio controls for inlet pressure up to and including 500 mbar of nominal connection size up to and including DN 150, intended for use with gas appliances for use with one or more fuel gases of the first, second or third families. It also describes the test procedures for evaluating these requirements and specifies information necessary for installation and use. Applies to gas/air ratio controls for gas burning appliances that can be tested independently of the appliance. Applies to gas/air ratio controls which function by controlling a gas pressure (or differential pressure) output in response to an air pressure (or differential pressure) signal input.
Document History