NEN-EN 12115

Rubber and thermoplastics hoses and hose assemblies for liquid or gaseous chemicals - Specification

inactive
Organization: NEN
Publication Date: 1 October 2006
Status: inactive
Page Count: 53
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies requirements for two types of hose assemblies (Types D and SD) and four grades based on electrical properties with hoses made of rubber or thermoplastics and hose fittings made of metal designed to convey liquid or gaseous chemical substances, hereinafter termed the "chemicals conveyed". The hose assemblies are intended for use with chemicals conveyed in the temperature range of -20 °C to +65 °C at a working pressure ≤ 10 bar. This standard does not apply to hose assemblies for: - aircraft refuelling (EN 1361); - fuel dispensing (EN 1360); - oil burners (EN ISO 6806); - refrigerant circuits; - fuel truck delivery (EN 1761); - liquid petroleum gases (LPG) (EN 1762); - fire fighting (EN ISO 14557); - oil suction and discharge (EN 1765); - rotary drilling (EN ISO 6807); - fuel dispensing with vapour recovery system (EN 13483). This European Standard does not apply to multilayer hose assemblies (EN 13765 and EN 13766).

Document History

February 1, 2021
Rubber and thermoplastics hoses and hose assemblies for liquid or gaseous chemicals - Specification
This document specifies requirements for two types of hose assemblies (Types D and SD) and four grades based on electrical properties with hoses made of rubber or thermoplastics and hose fittings...
October 1, 2019
Rubber and thermoplastics hoses and hose assemblies for liquid or gaseous chemicals - Specification
This document specifies requirements for two types of hose assemblies (Types D and SD) and four grades based on electrical properties with hoses made of rubber or thermoplastics and hose fittings...
January 1, 2011
Rubber and thermoplastics hoses and hose assemblies for liquid or gaseous chemicals - Specification
This European Standard specifies requirements for two types of hose assemblies (Types D and SD) and four grades based on electrical properties with hoses made of rubber or thermoplastics and hose...
NEN-EN 12115
October 1, 2006
Rubber and thermoplastics hoses and hose assemblies for liquid or gaseous chemicals - Specification
This European Standard specifies requirements for two types of hose assemblies (Types D and SD) and four grades based on electrical properties with hoses made of rubber or thermoplastics and hose...
June 1, 1999
Rubber and thermoplastics hoses and hose assemblies for liquid or gaseous chemicals - Specification
Specifies requirements for two types of hose assemblies (Types D and SD) with hoses made of rubber or thermoplastics and hose fittings made of metal designed to convey liquid or gaseous substances,...
October 1, 1995
Rubber and thermoplastics hoses and hose assemblies for liquid or gaseous chemicals - Specification
Specifies requirements for two types of hose assemblies (Types D and SD) with hoses made of rubber or thermoplastics and hose fittings made of metal designed to convey liquid or gaseous substances,...
Advertisement