NEN-EN 12261
Turbine gas meters
| Organization: | NEN |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| Page Count: | 68 |
| ICS Code (Flow in closed conduits): | 17.120.10 |
scope:
This European Standard specifies the measuring conditions, requirements and tests for the construction, performance and safety of axial and radial turbine gas meters with mechanical indicating devices, herein after referred to as a meter(s), having in-line pipe connections for gas flow measurement. This European Standard applies to turbine gas meters used to measure the volume of fuel gases of the 1st and 2nd gas families, the composition of which is specified in EN 437, at maximum working pressures up to 420 bar, actual flow rates up to 25 000 m 3 /h over a gas temperature range of at least -10 °C to +40 °C. Unless otherwise specified in this standard, all pressures used are gauge.
Document History