NEN-EN 12441-6

Zinc and zinc alloys - Chemical analysis - Part 6: Determination of aluminium and iron by atomic absorption spectrometry

inactive
Organization: NEN
Publication Date: 1 March 1997
Status: inactive
Page Count: 12
ICS Code (Chemical analysis of metals): 77.040.30
ICS Code (Lead, zinc, tin and their alloys): 77.120.60
scope:

This European Standard specifies a flame atomic absorption spectrometry method in zinc and zinc alloys for the determination of aluminium and iron. It is applicable to the products specified in EN 988, EN 1179, EN 1774, EN 12844 and EN 13283. It is suitable for the determination of iron contents (mass fractions) between 0,001 % and 0,5 % and aluminium contents (mass fractions) between 0,000 5 % and 0,5 %.

Document History

April 1, 2003
Zinc and zinc alloys - Chemical analysis - Part 6: Determination of aluminium and iron-Flame by atomic absorption spectrometry method
This European Standard specifies a flame atomic absorption spectrometry method in zinc and zinc alloys for the determination of aluminium and iron. It is applicable to the products specified in EN...
NEN-EN 12441-6
March 1, 1997
Zinc and zinc alloys - Chemical analysis - Part 6: Determination of aluminium and iron by atomic absorption spectrometry
This European Standard specifies a flame atomic absorption spectrometry method in zinc and zinc alloys for the determination of aluminium and iron. It is applicable to the products specified in EN...
Advertisement