NEN-EN 12496

Galvanic anodes for cathodic protection in seawater and saline mud

inactive
Organization: NEN
Publication Date: 1 January 2011
Status: inactive
Page Count: 30
ICS Code (Corrosion of metals): 77.060
scope:

This European Standard specifies the minimum requirements and gives recommendations for the chemical composition, the electrochemical properties, the physical tolerances, and the test and inspection procedures for cast galvanic anodes of aluminium, magnesium and zinc based alloys for cathodic protection in sea water and saline mud. This European Standard is applicable to the majority of galvanic anodes used for seawater and saline mud applications, i.e. cast anodes of trapezoidal, "D", or circular cross section and bracelet type anodes. The general requirements and recommendations of this European Standard may also be applied to other anode shapes, e.g. half spherical, button, etc., which are sometimes used for seawater applications.

Document History

June 1, 2013
Galvanic anodes for cathodic protection in seawater and saline mud
This European Standard specifies the minimum requirements and gives recommendations for the chemical composition, the electrochemical properties, the physical tolerances, and the test and inspection...
NEN-EN 12496
January 1, 2011
Galvanic anodes for cathodic protection in seawater and saline mud
This European Standard specifies the minimum requirements and gives recommendations for the chemical composition, the electrochemical properties, the physical tolerances, and the test and inspection...
September 1, 1996
Sacrificial anodes for cathodic protection in sea water
Describes sacrificial anodes applicable in sea water, and gives the minimum requirements for the physical tolerances, electrochemical characteristics or properties, test procedures and inspection...
Advertisement