NEN-EN 12544-2

Non-destructive testing - Measurement and evaluation of the X-ray tube voltage - Part 2: Constancy check by the thick filter method

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2000
Status: inactive
Page Count: 13
ICS Code (Non-destructive testing): 19.100
scope:

Specifies a constancy check of a X-ray system where mainly the X-ray voltage is checked and also the tube current and the constitution of the target which can be changing due to ageing of the tube. The thick filter method is based on a measurement of the dose rate behind a defined thick filter using defined distances between the X-ray tube, the filter and the measuring device.

Document History

NEN-EN 12544-2
March 1, 2000
Non-destructive testing - Measurement and evaluation of the X-ray tube voltage - Part 2: Constancy check by the thick filter method
Specifies a constancy check of a X-ray system where mainly the X-ray voltage is checked and also the tube current and the constitution of the target which can be changing due to ageing of the tube....
November 1, 1996
Non-destructive testing - Measurement and evaluation of the X-ray tube voltage - Part 2: Constancy check by the thick filter method
Specifies a constancy check of a X-ray system where mainly the X-ray voltage is checked and also the tube current and the constitution of the target which can be changing due to ageing of the tube....

References

Advertisement