NEN-EN 12617-4

Products and systems for the protection and repair of concrete structures - Test methods - Part 4: Determination of shrinkage and expansion

active, Most Current
Organization: NEN
Publication Date: 1 June 2002
Status: active
Page Count: 18
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Concrete structures): 91.080.40
scope:

Specifies a method for measuring the dimensional stability (i.e. the shrinkage and expansion movement) due to changes in the moisture content of hydraulic mortars or concretes (CC) or polymer hydraulic cement mortars or concretes (PCC) as defined in EN 1504-1. Two methods are proposed, namely a procedure for unrestrained movement and a procedure for restrained movement. The provisions of the standard are applicable to grout, mortar or concrete products or systems with a maximum aggregate size of 10 mm.

Document History

NEN-EN 12617-4
June 1, 2002
Products and systems for the protection and repair of concrete structures - Test methods - Part 4: Determination of shrinkage and expansion
Specifies a method for measuring the dimensional stability (i.e. the shrinkage and expansion movement) due to changes in the moisture content of hydraulic mortars or concretes (CC) or polymer...
August 1, 1998
Products and systems for the protection and repair of concrete structures - Test methods - Part 4: Determination of shrinkage and expansion
Specifies a method for measuring the dimensional stability (i.e. the shrinkage and expansion movement) due to changes in the moisture content of hydraulic mortars or concretes (CC) or polymer...
Advertisement