NEN-EN 12629-8+A1

Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 8: Machines and equipment for the manufacture of constructional products from calcium-silicate (and concrete)

active, Most Current
Organization: NEN
Publication Date: 1 September 2010
Status: active
Page Count: 21
ICS Code (Construction equipment): 91.220
scope:

This part of EN 12629, taken together with EN 12629-1:2000+A1:2010 applies to hydraulic machines for the manufacture of bricks, blocs and elements of calcium-silicate (as illustrated in Annexes A and B). EN 12629-1:2000+A1:2010 specifies general requirements applicable to machines for the manufacture of constructional products from concrete and calcium-silicate. This document specifies the additional requirements to and/or the deviations from EN 12629-1:2000+A1:2010 specific to the machines it covers.This European Standard deals with all significant hazards pertinent to these machines, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This European Standard specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards. Noise hazard and vibration hazard are considered as not significant for those machines. This European Standard applies to the machines from the point at which the mixture enters the machine (see point 1 at annex A, B) until the point where the green products are removed from the machine to the curing system (see point 2 of annex A, B). This document is not applicable to machines and equipment for the manufacture of constructional products from calcium silicate (and concrete), which are manufactured before the date of publication of this document by CEN.

Document History

NEN-EN 12629-8+A1
September 1, 2010
Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 8: Machines and equipment for the manufacture of constructional products from calcium-silicate (and concrete)
This part of EN 12629, taken together with EN 12629-1:2000+A1:2010 applies to hydraulic machines for the manufacture of bricks, blocs and elements of calcium-silicate (as illustrated in Annexes A and...
February 1, 2010
Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 8: Machines and equipment for the manufacture of constructional products from calcium-silicate (and concrete)
A description is not available for this item.
January 1, 2003
Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 8: Machines and equipment for the manufactureof constructional products from calcium-silicate (and concrete)
This European Standard applies to hydraulic machines for the manufacture of bricks, blocks and elements of calcium-silicate. It deals with all significant hazards pertinent to these machines, when...
January 1, 1997
Machinery and plants for the manufacture of constructional products of concrete and calcium-silicate - Safety - Part 8: Machines and equipment
This European Standard applies to hydraulic machines for the manufacture of bricks, blocks and elements of calcium-silicate. It deals with all significant hazards pertinent to these machines, when...

References

Advertisement