NEN-EN 12697-26

Bituminous mixtures - Test methods for hot mix asphalt - Part 26: Stiffness

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2004
Status: inactive
Page Count: 47
ICS Code (Road construction materials): 93.080.20
scope:

This document specifies the methods for characterising the stiffness of bituminous mixtures by alternative tests, including bending tests and direct and indirect tensile tests. The tests are performed on compacted bituminous material under a sinusoidal loading or other controlled loading, using different types of specimens and supports. The procedure is used to rank bituminous mixtures on the basis of stiffness, as a guide to relative performance in the pavement, to obtain data for estimating the structural behaviour in the road and to judge test data according to specifications for bituminous mixtures. As this standard does not impose a particular type of testing device the precise choice of the test conditions depends on the possibilities and the working range of the used device. For the choice of specific test conditions, the requirements of the product standards for bituminous mixtures shall be respected. The applicability of this document is described in the product standards for bituminous mixtures.

Document History

NEN-EN 12697-26
July 1, 2004
Bituminous mixtures - Test methods for hot mix asphalt - Part 26: Stiffness
This document specifies the methods for characterising the stiffness of bituminous mixtures by alternative tests, including bending tests and direct and indirect tensile tests. The tests are...
Advertisement