NEN-EN 12966

Road vertical signs - Variable message traffic signs

inactive
Organization: NEN
Publication Date: 1 December 2014
Status: inactive
Page Count: 133
ICS Code (Road equipment and installations): 93.080.30
scope:

NEN-EN 12966 provides specifications for two types of variable message signs (VMS); i.e. continuous (see 3.4) and discontinuous (see 3.7). This European Standard covers mobile, temporary and permanently installed VMS used in circulation areas, on public and private land, including tunnels for the information, guidance, warning and/or direction of traffic. Test modules are used to demonstrate compliance with the requirements. This European Standard specifies visual and physical characteristics of VMS as well as their durability aspects. It also provides relevant requirements and corresponding test methods, assessment and verification of constancy of performance (AVCP) and marking. This European Standard does not cover a) sign gantries, cantilevers, posts (supports) and foundations, b) signal heads, c) sizes and shapes of VMS messages, d) control units and monitoring units unless inside the VMS, e) control of sign luminance.

Document History

November 1, 2023
Road vertical signs - Variable message traffic signs
This document provides specifications for two types of variable message signs (VMS); i.e., continuous (see 3.3) and discontinuous (see 3.6). This document covers permanently installed VMS used in...
December 1, 2018
Road vertical signs - Variable message traffic signs
This European Standard provides specifications for two types of variable message signs (VMS); i.e. continuous (see 3.4) and discontinuous (see 3.7). This European Standard covers mobile, temporary...
NEN-EN 12966
December 1, 2014
Road vertical signs - Variable message traffic signs
NEN-EN 12966 provides specifications for two types of variable message signs (VMS); i.e. continuous (see 3.4) and discontinuous (see 3.7). This European Standard covers mobile, temporary and...
March 1, 2013
Road vertical signs - Variable message traffic signs
NEN-EN 12966 provides specifications for two types of variable message signs (VMS); i.e. continuous (see 3.4) and discontinuous (see 3.7). This European Standard covers mobile, temporary and...
July 1, 1997
Road vertical signs - Variable message traffic signs
This document specifies requirements and test methods for new Variable Message Signs (VMS). VMS comprise two types, continuous and discontinuous signs: - continuous signs are those that are similar...

References

Advertisement