NEN-EN 13026

Packaging - Light-gauge metal packaging - Nominal filling volumes for rectangular, cylindrical and tapered general use metal containers up to 30.000 ml nominal volume

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 9
ICS Code (Cans. Tins. Tubes): 55.120
scope:

Specifies the range of nominal filling volumes in common use for rectangular, cylindrical and tapered general use containers of up to 30.000 ml nominal volume, metal thickness not exceeding 0.49 mm nominal. Specifically, this standard relates to flat top rectangular containers for liquid products i.e. those containers fitted with and aperture suitable for pouring.

Document History

February 1, 2001
Packaging - Light-gauge metal packaging - Nominal filling volumes for non-round, cylindrical and tapered general use metal containers up to 30.000 ml
Specifies the range of nominal filling volumes in common use for rectangular, cylindrical and tapered general use containers of up to 30.000 ml nominal volume, metal thickness not exceeding 0.49 mm...
NEN-EN 13026
October 1, 1997
Packaging - Light-gauge metal packaging - Nominal filling volumes for rectangular, cylindrical and tapered general use metal containers up to 30.000 ml nominal volume
Specifies the range of nominal filling volumes in common use for rectangular, cylindrical and tapered general use containers of up to 30.000 ml nominal volume, metal thickness not exceeding 0.49 mm...
Advertisement