NEN-EN 13084-4
Free-standing industrial chimneys - Part 4: Brick liners - Design and execution
| Organization: | NEN |
| Publication Date: | 1 October 1998 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Chimneys, shafts, ducts): | 91.060.40 |
scope:
Specifies special requirements and performance criteria for the design and construction of lining systems made of brickwork for free-standing industrial chimneys. Current European practice favours sectional liners and the statements of the standard are mainly devoted to such solutions but are also largely applicable to independent and base supported liners. The differences in the design and construction of the two last types are covered in Annex A. This standard identifies requirements to ensure mechanical resistance and stability of liners in accordance with the general requirements given in EN 13084-1.
Document History