NEN-EN 13108-8

Bituminous mixtures - Material specifications - Part 8: Reclaimed asphalt

active, Most Current
Organization: NEN
Publication Date: 1 June 2016
Status: active
Page Count: 16
ICS Code (Road construction materials): 93.080.20
scope:

NEN-EN 13108-8 specifies requirements for the classification and description of reclaimed asphalt as a constituent material for asphalt mixtures. It is not a standard for compliance. This European Standard only specifies reclaimed asphalt with bituminous binders, such as: paving grade bitumen, modified bitumen or hard grade bitumen. Reclaimed asphalt contaminated with coal tar or other additives or components above hazardous levels is not covered by this standard and will need to be considered under Member State Environmental, and Health and Safety Regulations.

Document History

NEN-EN 13108-8
June 1, 2016
Bituminous mixtures - Material specifications - Part 8: Reclaimed asphalt
NEN-EN 13108-8 specifies requirements for the classification and description of reclaimed asphalt as a constituent material for asphalt mixtures. It is not a standard for compliance. This European...
June 1, 2013
Bituminous mixtures - Material specifications - Part 8: Reclaimed asphalt
NEN-EN 13108-8 specifies requirements for the classification and description of reclaimed asphalt as a constituent material for asphalt mixtures. It is not a standard for compliance. This European...
November 1, 2005
Bituminous mixtures - Material specifications - Part 8: Reclaimed asphalt
This European Standard specifies requirements for the classification and description of reclaimed asphalt as a constituent material for asphalt mixtures. This European Standard only specifies...
August 1, 2002
Bituminous mixtures - Material specifications - Part 8: Reclaimed asphalt
This European Standard specifies requirements for the classification and description of reclaimed asphalt as a constituent material for asphalt mixtures. This European Standard only specifies...
Advertisement