NEN-EN 13124-1

Windows, doors and shutters - Explosion resistance - Test method - Part 1: Shock tube

active, Most Current
Organization: NEN
Publication Date: 1 May 2001
Status: active
Page Count: 17
ICS Code (Explosion protection): 13.230
ICS Code (Doors and windows): 91.060.50
scope:

Specifies a conventional test procedure to permit classification of the explosion resistance of windows, doors and shutters together with their infills. This standard concerns a method of test against blast waves generated by using a shock tube facility to simulate a high explosive detonation in the order of 100 kg to 2500 kg TNT at distances from about 35 m to 50 m. This standard covers only the behaviour of the complete unit including infill, frame and fixings as tested. It gives no information on the ability of the surrounding wall or building structure to resist the direct or transmitted forces. If the windows, doors and shutters are intended for specific conditions of climate, specific test conditions may be required. It gives no information on the behaviour of the units subjected to other types of loading.

Document History

March 1, 2022
Windows, doors, shutters and curtain walling - Explosion resistance - Test method - Part 1: Shock tube
This document specifies a conventional test procedure to permit classification of the explosion resistance of windows, doors, shutters, together with their infills, as well as curtain walling...
NEN-EN 13124-1
May 1, 2001
Windows, doors and shutters - Explosion resistance - Test method - Part 1: Shock tube
Specifies a conventional test procedure to permit classification of the explosion resistance of windows, doors and shutters together with their infills. This standard concerns a method of test...
January 1, 1998
Windows, doors and shutters - Explosion resistance - Test method - Part 1: Shock tube
Specifies a conventional test procedure to permit classification of the explosion resistance of windows, doors and shutters together with their infills. This standard concerns a method of test...
Advertisement