NEN-EN 13262

Railway applications - Wheelsets and bogies - Wheels - Product requirement

inactive
Organization: NEN
Publication Date: 1 June 1998
Status: inactive
Page Count: 45
ICS Code (Materials and components for railway engineering): 45.040
scope:

This European Standard specifies the characteristics of railway wheels for use on European networks. Four steel grades, ER6, ER7, ER8 and ER9 are defined in this standard. Some characteristics are defined according to a category 1 or a category 2. Category 1 is generally chosen when the train speed is higher than 200 km/h. These categories can sometimes be subdivided, depending upon the characteristics. This standard is applicable to solid forged and rolled wheels which are made from vacuum degassed steel and have a chilled rim. They are to have already been used in commercial conditions on a European network in a significant quantity, or to have satisfied a technical approval procedure according to EN 13979-1 for their design.

Document History

March 1, 2023
Railway applications - Wheelsets and bogies - Wheels - Product requirements
This document specifies the characteristics of wheels for all heavy rail track gauges. This document applies to heavy rail vehicles and applies, in principle, to other vehicles such as urban rail...
October 1, 2020
Railway applications - Wheelsets and bogies - Wheels - Product requirements
This document specifies the characteristics of railway wheels, used for all track gauges. This document applies to heavy railway vehicles but may also apply to other applications such as light...
April 1, 2011
Railway applications - Wheelsets and bogies - Wheels - Product requirements
This European Standard specifies the characteristics of railway wheels for use on European networks. Four steel grades, ER6, ER7, ER8 and ER9 are defined in this standard; for European freight wagon...
October 1, 2010
Railway applications - Wheelsets and bogies - Wheels - Product requirements
A description is not available for this item.
June 1, 2008
Railway applications - Wheelsets and bogies - Wheels - Product requirements
This European Standard specifies the characteristics of railway wheels for use on European networks. Four steel grades, ER6, ER7, ER8 and ER9 are defined in this standard; for European freight wagon...
March 1, 2004
Railway applications - Wheelsets and bogies - Wheels - Product requirement
This European Standard specifies the characteristics of railway wheels for use on European networks. Four steel grades, ER6, ER7, ER8 and ER9 are defined in this standard. Some characteristics are...
NEN-EN 13262
June 1, 1998
Railway applications - Wheelsets and bogies - Wheels - Product requirement
This European Standard specifies the characteristics of railway wheels for use on European networks. Four steel grades, ER6, ER7, ER8 and ER9 are defined in this standard. Some characteristics are...

References

Advertisement