NEN-EN 13286-40
Unbound and hydraulically bound mixtures - Part 40: Test method for determination of the direct tensile strength of hydraulically bound mixtures
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2003 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard specifies a method for the determination of the direct tensile strength of test specimens of hydraulically bound mixtures. This European standard applies to specimens of hydraulically bound mixtures made in accordance with prEN 13286-52.
Document History
NEN-EN 13286-40
October 1, 2003
Unbound and hydraulically bound mixtures - Part 40: Test method for determination of the direct tensile strength of hydraulically bound mixtures
This European Standard specifies a method for the determination of the direct tensile strength of test specimens of hydraulically bound mixtures. This European standard applies to specimens of...
December 1, 2000
Unbound and hydraulically bound mixtures - Part 40: Test method for determination of the direct tensile strength of hydraulically bound mixtures
This European Standard specifies a method for the determination of the direct tensile strength of test specimens of hydraulically bound mixtures. This European standard applies to specimens of...