NEN-EN 13445-2

Unfired pressure vessels - Part 2: Materials (Issue 2:2010)

inactive
Organization: NEN
Publication Date: 1 September 2010
Status: inactive
Page Count: 90
ICS Code (Pressure vessels): 23.020.30
scope:

This Part of this European Standard specifies the requirements for materials (including clad materials) for unfired pressure vessels and supports which are covered by EN 13445-1:2009 and manufactured from metallic materials; it is currently limited to steels with sufficient ductility but it is, for components operating in the creep range, also limited to sufficiently creep ductile materials . It specifies the requirements for the selection, inspection, testing and marking of metallic materials for the fabrication of unfired pressure vessels.

Document History

September 1, 2014
Unfired pressure vessels - Part 2: Materials
NEN-EN 13445-2 specifies the requirements for materials (including clad materials) for unfired pressure vessels and supports which are covered by EN 13445-1:2014 and manufactured from metallic...
September 1, 2012
Unfired pressure vessels - Part 2: Materials (Issue 4:2012)
This Part of this European Standard specifies the requirements for materials (including clad materials) for unfired pressure vessels and supports which are covered by EN 13445-1:2009 and manufactured...
December 1, 2011
Unfired pressure vessels - Part 2: Materials (Issue 3:2011)
This Part of this European Standard specifies the requirements for materials (including clad materials) for unfired pressure vessels and supports which are covered by EN 13445-1:2009 and manufactured...
NEN-EN 13445-2
September 1, 2010
Unfired pressure vessels - Part 2: Materials (Issue 2:2010)
This Part of this European Standard specifies the requirements for materials (including clad materials) for unfired pressure vessels and supports which are covered by EN 13445-1:2009 and manufactured...

References

Advertisement