NEN-EN 13445-2
Unfired pressure vessels - Part 2: Materials (Issue 3:2016)
| Organization: | NEN |
| Publication Date: | 1 September 2016 |
| Status: | inactive |
| Page Count: | 89 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
NEN-EN 13445-2 specifies the requirements for materials (including clad materials) for unfired pressure vessels and supports which are covered by EN 13445-1:2014 and manufactured from metallic materials; it is currently limited to steels with sufficient ductility but it is, for components operating in the creep range, also limited to sufficiently creep ductile materials . It specifies the requirements for the selection, inspection, testing and marking of metallic materials for the fabrication of unfired pressure vessels.
Document History