NEN-EN 13523-3

Coil coated metals - Test methods - Part 3: Colour difference - Instrumental comparison

inactive
Organization: NEN
Publication Date: 1 June 2014
Status: inactive
Page Count: 13
ICS Code (Organic coatings): 25.220.60
scope:

NEN-EN 13523-3 specifies procedures for determining the instrumental colour difference (CIELAB) of an organic coating on a metallic substrate. Establishing a standard as well as the magnitude of an acceptable colour difference are not covered by this method. Two methods are given in this part of EN 13523: a) instrumental colour difference measurement using a tristimulus colorimeter; b) instrumental colour difference measurement using a spectrophotometer or equivalent. Care should be taken when measuring e.g. - textured surfaces; - fluorescent coatings; - metameric coatings; - multi-coloured, pearlescent, metallic or special colour effect coatings.

Document History

August 1, 2023
Coil coated metals - Test methods - Part 3: Colour difference and metamerism - Instrumental comparison
This document specifies procedures for determining the instrumental colour difference (CIELAB ∆E*Lab or ∆E00) of an organic coating on a metallic substrate compared to another one used as a reference...
October 1, 2021
Coil coated metals - Test methods - Part 3: Colour difference and metamerism - Instrumental comparison
This document specifies procedures for determining the instrumental colour difference (CIELAB) of an organic coating on a metallic substrate compared to another one used as a reference (usually...
December 1, 2020
Coil coated metals - Test methods - Part 3: Colour difference - Instrumental comparison
This document specifies procedures for determining the instrumental colour difference (CIELAB) of an organic coating on a metallic substrate compared to another one used as a reference (usually...
NEN-EN 13523-3
June 1, 2014
Coil coated metals - Test methods - Part 3: Colour difference - Instrumental comparison
NEN-EN 13523-3 specifies procedures for determining the instrumental colour difference (CIELAB) of an organic coating on a metallic substrate. Establishing a standard as well as the magnitude of an...
October 1, 2012
Coil coated metals - Test methods - Part 3: Colour difference - Instrumental comparison
NEN-EN 13523-3 specifies procedures for determining the instrumental colour difference (CIELAB) of an organic coating on a metallic substrate. Establishing a standard as well as the magnitude of an...
February 1, 2001
Coil coated metals - Test methods - Part 3: Colour difference - Instrumental comparison
Specifies procedures for determining the instrumental colour difference (CIELAB) of an organic coating on a coil coated metal.
March 1, 1999
Coil coated metals - Test methods - Part 3: Colour difference - Instrumental comparison
Specifies procedures for determining the instrumental colour difference (CIELAB) of an organic coating on a coil coated metal.
Advertisement