NEN-EN 13575

Thermoplastic tanks made from blow or rotational moulded polyethylene - Tanks for the above ground storage of chemicals - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 October 2004
Status: inactive
Page Count: 25
ICS Code (Stationary containers and tanks): 23.020.10
scope:

This document specifies requirements for above ground single static thermoplastic tanks of volume 450 l to 10 000 l, which can be used for the storage of liquids other than water including chemicals classified as dangerous goods. This document only applies to tanks manufactured by blow moulding or rotational moulding of polyethylene, with or without reinforcements, which are not subjected to pressures exceeding ± 5 kPa (± 0,05 bar). Except for periodic temperature fluctuation their normal operating temperature does not exceed 25 °C. This document only applies to tanks with a maximum lifetime of 10 years. This document specifies permitted materials, performance requirements and test methods and factory production control tests. This document does not consider wind and snow loads.

Document History

April 1, 2012
Static thermoplastic tanks for the above ground storage of chemicals - Blow moulded or rotationally moulded polyethylene tanks - Requirements and test methods
This European Standard specifies requirements for materials, physical properties and performance for blow moulded and rotationally moulded polyethylene single tanks, with or without reinforcement,...
November 1, 2010
Static thermoplastic tanks for the above ground storage of chemicals - Blow moulded or rotationally moulded polyethylene tanks - Requirements and test methods
This European Standard specifies requirements for materials, physical properties and performance for blow moulded and rotationally moulded polyethylene single tanks, with or without reinforcement,...
NEN-EN 13575
October 1, 2004
Thermoplastic tanks made from blow or rotational moulded polyethylene - Tanks for the above ground storage of chemicals - Requirements and test methods
This document specifies requirements for above ground single static thermoplastic tanks of volume 450 l to 10 000 l, which can be used for the storage of liquids other than water including chemicals...
June 1, 2002
Thermoplastic tanks made from blow or rotational moulded polyethylene - Tanks for the above ground storage of chemicals - Requirements and test methods
This document specifies requirements for above ground single static thermoplastic tanks of volume 450 l to 10 000 l, which can be used for the storage of liquids other than water including chemicals...
June 1, 1999
Requirements and test methods for thermoplastic tanks made from blow moulded polyethylene, rotational moulded polyethylene for the above ground storage of chemicals
This document specifies requirements for above ground single static thermoplastic tanks of volume 450 l to 10 000 l, which can be used for the storage of liquids other than water including chemicals...
Advertisement